CONN SPADE TERM 14-16AWG #10 BLU
TERMINAL, FORK TONGUE, #10, 14AWG, BLU; Product Range:P-FN Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes
Terminals Fork Term narrow tongue vinyl insu
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15636-ND | 50B6632 | PV14-10FN-C |
| Product Name | Terminals - Spade Connectors | Terminal, Fork Tongue, #10, 14Awg, Blu; Product Range Panduit | Terminals |
| Terminal Type | Fork Terminal; Standard | Spade Crimp |