Panduit Corp. Terminals - Spade Connectors PV14-10FF-C

Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-23257-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-23257-ND
Terminals - Spade Connectors 298-23257-ND
CONN SPADE TERM 14-16AWG #10 BLU

CONN SPADE TERM 14-16AWG #10 BLU

Buy Now Datasheet
Terminal, Fork Tongue, M5, 14Awg, Blue; Product Range Panduit - 48AC9773 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M5, 14Awg, Blue; Product Range Panduit
48AC9773
Terminal, Fork Tongue, M5, 14Awg, Blue; Product Range Panduit 48AC9773
TERMINAL, FORK TONGUE, M5, 14AWG, BLUE; Product Range:PV-FF Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M5, 14AWG, BLUE; Product Range:PV-FF Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
PV14-10FF-C
Terminals PV14-10FF-C
Terminals Flanged Fork Term vinyl insuld

Terminals Flanged Fork Term vinyl insuld

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-23257-ND 48AC9773 PV14-10FF-C
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, M5, 14Awg, Blue; Product Range Panduit Terminals
Terminal Type Fork Terminal; Flanged Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2870.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
#8 Stud Lockwasher Solder Lug - 7319 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers