Panduit Corp. Terminals - Spade Connectors PV14-10FB-3K

Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15633-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15633-2-ND
Terminals - Spade Connectors 298-15633-2-ND
CONN SPADE TERM 14-16AWG #10 BLU

CONN SPADE TERM 14-16AWG #10 BLU

Buy Now Datasheet
Terminals - Spade Connectors - 298-15633-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15633-1-ND
Terminals - Spade Connectors 298-15633-1-ND
CONN SPADE TERM 14-16AWG #10 BLU

CONN SPADE TERM 14-16AWG #10 BLU

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PV14-10FB-3K
Terminals PV14-10FB-3K
Terminals Fork Term vinyl insuld 16 - 14

Terminals Fork Term vinyl insuld 16 - 14

Buy Now Datasheet
Terminal, Fork Tongue, #10, 14Awg; Product Range Panduit - 72AC7943 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #10, 14Awg; Product Range Panduit
72AC7943
Terminal, Fork Tongue, #10, 14Awg; Product Range Panduit 72AC7943
TERMINAL, FORK TONGUE, #10, 14AWG; Product Range:PV-FB Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #10, 14AWG; Product Range:PV-FB Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15633-2-ND PV14-10FB-3K 72AC7943
Product Name Terminals - Spade Connectors Terminals Terminal, Fork Tongue, #10, 14Awg; Product Range Panduit
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2779.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Blade Terminals - 1787252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details