Panduit Corp. Terminals - Spade Connectors PV14-10F-C

Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15634-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15634-ND
Terminals - Spade Connectors 298-15634-ND
CONN SPADE TERM 14-16AWG #10 BLU

CONN SPADE TERM 14-16AWG #10 BLU

Buy Now Datasheet
Terminal, Fork, #10, 16-14Awg, Blu; Product Range Panduit - 14AC2056 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, #10, 16-14Awg, Blu; Product Range Panduit
14AC2056
Terminal, Fork, #10, 16-14Awg, Blu; Product Range Panduit 14AC2056
TERMINAL, FORK, #10, 16-14AWG, BLU; Product Range:PV Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK, #10, 16-14AWG, BLU; Product Range:PV Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
TERMINAL,FORK VINYL INSULATED; 16-14AWG; #10 STUD - 70044407 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL,FORK VINYL INSULATED; 16-14AWG; #10 STUD
70044407
TERMINAL,FORK VINYL INSULATED; 16-14AWG; #10 STUD 70044407
Fork Terminal, Vinyl Insulated - Funnel Entry Panduit Terminals are designed for fast, consistent installation and lasting reliability. Fabricated from electrolytically refined copper for high conductivity and tin plated for corrosion resistance Fork terminals with a narrow tongue (FN) are ideal for high density applications VINYL INSULATED TERMINAL BARREL FEATURES Brazed barrel seam assure a quality crimp Internal serrations assure good wire contact and maximize tensile strength VINYL INSULATION FEATURES Funnel entry speeds wire insertion for faster assembly and lower installed costs Insulation may be crimped to the wire insulation to add strain relief and resistance to pull-out Industry standard color coding to indicate wire range VOLTAGE/TEMPERATURE RATINGS 600V; 105¡ C (221¡ F) operating temperature

Fork Terminal, Vinyl Insulated - Funnel Entry
Panduit Terminals are designed for fast, consistent installation and lasting reliability.

  • Fabricated from electrolytically refined copper for high conductivity and tin plated for corrosion resistance
  • Fork terminals with a narrow tongue (FN) are ideal for high density applications
    VINYL INSULATED TERMINAL BARREL FEATURES
  • Brazed barrel seam assure a quality crimp
  • Internal serrations assure good wire contact and maximize tensile strength
    VINYL INSULATION FEATURES
  • Funnel entry speeds wire insertion for faster assembly and lower installed costs
  • Insulation may be crimped to the wire insulation to add strain relief and resistance to pull-out
  • Industry standard color coding to indicate wire range
    VOLTAGE/TEMPERATURE RATINGS
    600V; 105¡ C (221¡ F) operating temperature
Supplier's Site
Sheung Wan, Hong Kong
Terminals
PV14-10F-C
Terminals PV14-10F-C
Terminals Fork Terminal vinyl insulated 16 - 14awg

Terminals Fork Terminal vinyl insulated 16 - 14awg

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15634-ND 14AC2056 70044407 PV14-10F-C
Product Name Terminals - Spade Connectors Terminal, Fork, #10, 16-14Awg, Blu; Product Range Panduit TERMINAL,FORK VINYL INSULATED; 16-14AWG; #10 STUD Terminals
Terminal Type Fork Terminal; Standard Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Screw Terminals - 1788752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw Terminals
Features RoHS
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Female PCB Terminal Accepts all .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers