Panduit Corp. Ring Connectors PV12-8HDR-L

Description
Ring Terminal Connector 8 Stud Circular 12-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 12-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15632-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15632-ND
Ring Connectors 298-15632-ND
Ring Terminal Connector 8 Stud Circular 12-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 12-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, 12Awg, Yellow; Stud Size - Metric Panduit - 14AC0831 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 12Awg, Yellow; Stud Size - Metric Panduit
14AC0831
Terminal, Ring Tongue, #8, 12Awg, Yellow; Stud Size - Metric Panduit 14AC0831
TERMINAL, RING TONGUE, #8, 12AWG, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Product Range:PV-HDR Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 12AWG, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Product Range:PV-HDR Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15632-ND 14AC0831
Product Name Ring Connectors Terminal, Ring Tongue, #8, 12Awg, Yellow; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1289-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details