CRIMP TERMINAL, PIN, 12-10AWG, YELLOW; Product Range:PV-P Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Pin Diameter:2.8mm; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes
Terminals VYL-PIN 12-10 YEL 0.55
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 34T2473 | PV10-P55-DY |
| Product Name | Crimp Terminal, Pin, 12-10Awg, Yellow; Product Range Panduit | Terminals |
| Terminal Type | Connector Pin |