Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
TERMINAL, RING TONGUE, #8, 10AWG, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PV-RX Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-15626-ND | 48AC9771 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #8, 10Awg, Yellow; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |