CONN SPADE TERM 10-12AWG #8 YEL
Terminals Fork Terminal vinyl insulated 14 - 10awg
TERMINAL, FORK, #8, 14-10AWG, YEL; Product Range:PV Series; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Yellow RoHS Compliant: Yes
Fork Terminal, Vinyl Insulated - Funnel Entry
Panduit Terminals are designed for fast, consistent installation and lasting reliability.
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15621-ND | PV10-8F-L | 14AC2053 | 70044403 |
| Product Name | Terminals - Spade Connectors | Terminals | Terminal, Fork, #8, 14-10Awg, Yel; Product Range Panduit | TERMINAL,FORK VINYL INSULATED; 12-10AWG; #8 STUD |
| Terminal Type | Fork Terminal; Standard | Spade Crimp | Fork Terminal |