Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
TERMINAL, RING TONGUE, #6, 10AWG, YEL; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:-; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-10301-ND | 13AC4753 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #6, 10Awg, Yel; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |