CONN SPADE TERM 10-12AWG #6 YEL
TERMINAL, FORK TONGUE, #6, 10AWG, YEL; Product Range:PV-LF Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes
Locking Fork Terminal, Vinyl Insulated - Funnel Entry
Terminals VYL-FORK 12-10 YEL #6
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15615-ND | 51B861 | 70044401 | PV10-6LF-L |
| Product Name | Terminals - Spade Connectors | Terminal, Fork Tongue, #6, 10Awg, Yel; Product Range Panduit | TERMINAL,FORK VINYL INSULATED; 12-10AWG; #6 STUD | Terminals |
| Terminal Type | Fork Terminal; Spring, Snap | Spade Crimp | Fork Terminal |