Panduit Corp. Terminals - Spade Connectors PV10-6LF-D

Description
CONN SPADE TERM 10-12AWG #6 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #6 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15614-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15614-ND
Terminals - Spade Connectors 298-15614-ND
CONN SPADE TERM 10-12AWG #6 YEL

CONN SPADE TERM 10-12AWG #6 YEL

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PV10-6LF-D
Terminals PV10-6LF-D
Terminals VYL-FORK 12-10 YEL #6

Terminals VYL-FORK 12-10 YEL #6

Buy Now Datasheet
Terminal, Fork Tongue, M3.5, 10Awg, Yel; Product Range Panduit - 14AC0829 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M3.5, 10Awg, Yel; Product Range Panduit
14AC0829
Terminal, Fork Tongue, M3.5, 10Awg, Yel; Product Range Panduit 14AC0829
TERMINAL, FORK TONGUE, M3.5, 10AWG, YEL; Product Range:PV-LF Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M3.5, 10AWG, YEL; Product Range:PV-LF Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
Terminal, Fork Tongue, M3.5, 10Awg, Yel; Product Range Panduit - 54AH9569 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M3.5, 10Awg, Yel; Product Range Panduit
54AH9569
Terminal, Fork Tongue, M3.5, 10Awg, Yel; Product Range Panduit 54AH9569
TERMINAL, FORK TONGUE, M3.5, 10AWG, YEL; Product Range:PV-LF Series; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:6mm2; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Insulator Colour:Yellow; RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M3.5, 10AWG, YEL; Product Range:PV-LF Series; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:6mm2; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Insulator Colour:Yellow; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15614-ND PV10-6LF-D 14AC0829 54AH9569
Product Name Terminals - Spade Connectors Terminals Terminal, Fork Tongue, M3.5, 10Awg, Yel; Product Range Panduit Terminal, Fork Tongue, M3.5, 10Awg, Yel; Product Range Panduit
Terminal Type Fork Terminal; Spring, Snap Spade Crimp Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers