Panduit Corp. Terminals - Spade Connectors PV10-6F-L

Description
CONN SPADE TERM 10-12AWG #6 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #6 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15613-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15613-ND
Terminals - Spade Connectors 298-15613-ND
CONN SPADE TERM 10-12AWG #6 YEL

CONN SPADE TERM 10-12AWG #6 YEL

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PV10-6F-L
Terminals PV10-6F-L
Terminals Fork Terminal vinyl insulated 14 - 10awg

Terminals Fork Terminal vinyl insulated 14 - 10awg

Buy Now Datasheet
TERMINAL,FORK VINYL INSULATED; 12-10AWG; #6 STUD - 70044400 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL,FORK VINYL INSULATED; 12-10AWG; #6 STUD
70044400
TERMINAL,FORK VINYL INSULATED; 12-10AWG; #6 STUD 70044400
Fork Terminal, Vinyl Insulated - Funnel Entry Panduit Terminals are designed for fast, consistent installation and lasting reliability. Fabricated from electrolytically refined copper for high conductivity and tin plated for corrosion resistance Fork terminals with a narrow tongue (FN) are ideal for high density applications VINYL INSULATED TERMINAL BARREL FEATURES Brazed barrel seam assure a quality crimp Internal serrations assure good wire contact and maximize tensile strength VINYL INSULATION FEATURES Funnel entry speeds wire insertion for faster assembly and lower installed costs Insulation may be crimped to the wire insulation to add strain relief and resistance to pull-out Industry standard color coding to indicate wire range VOLTAGE/TEMPERATURE RATINGS 600V; 105¡ C (221¡ F) operating temperature

Fork Terminal, Vinyl Insulated - Funnel Entry
Panduit Terminals are designed for fast, consistent installation and lasting reliability.

  • Fabricated from electrolytically refined copper for high conductivity and tin plated for corrosion resistance
  • Fork terminals with a narrow tongue (FN) are ideal for high density applications
    VINYL INSULATED TERMINAL BARREL FEATURES
  • Brazed barrel seam assure a quality crimp
  • Internal serrations assure good wire contact and maximize tensile strength
    VINYL INSULATION FEATURES
  • Funnel entry speeds wire insertion for faster assembly and lower installed costs
  • Insulation may be crimped to the wire insulation to add strain relief and resistance to pull-out
  • Industry standard color coding to indicate wire range
    VOLTAGE/TEMPERATURE RATINGS
    600V; 105¡ C (221¡ F) operating temperature
Supplier's Site
Terminal, Fork, #6, 14-10Awg, Yel; Product Range Panduit - 14AC2052 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, #6, 14-10Awg, Yel; Product Range Panduit
14AC2052
Terminal, Fork, #6, 14-10Awg, Yel; Product Range Panduit 14AC2052
TERMINAL, FORK, #6, 14-10AWG, YEL; Product Range:PV Series; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK, #6, 14-10AWG, YEL; Product Range:PV Series; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15613-ND PV10-6F-L 70044400 14AC2052
Product Name Terminals - Spade Connectors Terminals TERMINAL,FORK VINYL INSULATED; 12-10AWG; #6 STUD Terminal, Fork, #6, 14-10Awg, Yel; Product Range Panduit
Terminal Type Fork Terminal; Standard Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Bootlace Ferrules - 1787364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details