Panduit Corp. Terminals - Spade Connectors PV10-6F-D

Description
CONN SPADE TERM 10-12AWG #6 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #6 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-10658-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-10658-ND
Terminals - Spade Connectors 298-10658-ND
CONN SPADE TERM 10-12AWG #6 YEL

CONN SPADE TERM 10-12AWG #6 YEL

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PV10-6F-D
Terminals PV10-6F-D
Terminals FORK 12-10 AWG # 6

Terminals FORK 12-10 AWG # 6

Buy Now Datasheet
Terminal, Fork Tongue, #6, 10Awg, Yel; Product Range Panduit - 19C9652 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, 10Awg, Yel; Product Range Panduit
19C9652
Terminal, Fork Tongue, #6, 10Awg, Yel; Product Range Panduit 19C9652
TERMINAL, FORK TONGUE, #6, 10AWG, YEL; Product Range:PV Series; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, 10AWG, YEL; Product Range:PV Series; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-10658-ND PV10-6F-D 19C9652
Product Name Terminals - Spade Connectors Terminals Terminal, Fork Tongue, #6, 10Awg, Yel; Product Range Panduit
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details