Panduit Corp. Ring Connectors PV10-56RX-L

Description
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-20266-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-20266-ND
Ring Connectors 298-20266-ND
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 10Awg, Yel; Stud Size - Metric Panduit
48AC9768
Terminal, Ring Tongue, 5/16", 10Awg, Yel; Stud Size - Metric Panduit 48AC9768
TERMINAL, RING TONGUE, 5/16", 10AWG, YEL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PV-RX Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 10AWG, YEL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PV-RX Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-20266-ND 48AC9768
Product Name Ring Connectors Terminal, Ring Tongue, 5/16", 10Awg, Yel; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NABB - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers