Panduit Corp. Terminals - Spade Connectors PV10-14LF-L

Description
CONN SPADE TERM 10-12AWG #1/4
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15607-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15607-ND
Terminals - Spade Connectors 298-15607-ND
CONN SPADE TERM 10-12AWG #1/4

CONN SPADE TERM 10-12AWG #1/4

Buy Now Datasheet
Terminal, Fork Tongue, 1/4, 10Awg, Yel; Product Range Panduit - 92B5145 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, 1/4, 10Awg, Yel; Product Range Panduit
92B5145
Terminal, Fork Tongue, 1/4, 10Awg, Yel; Product Range Panduit 92B5145
TERMINAL, FORK TONGUE, 1/4", 10AWG, YEL; Product Range:PV-LF Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK TONGUE, 1/4", 10AWG, YEL; Product Range:PV-LF Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
PV10-14LF-L
Terminals PV10-14LF-L
Terminals Locking Fork Term vinyl insulated

Terminals Locking Fork Term vinyl insulated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15607-ND 92B5145 PV10-14LF-L
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, 1/4, 10Awg, Yel; Product Range Panduit Terminals
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1788606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4116-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details