Panduit Corp. Terminals - Spade Connectors PV10-14F-D

Description
CONN SPADE TERM 10-12AWG #1/4
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-10657-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-10657-ND
Terminals - Spade Connectors 298-10657-ND
CONN SPADE TERM 10-12AWG #1/4

CONN SPADE TERM 10-12AWG #1/4

Buy Now Datasheet
Terminal, Fork Tongue, M6, 10Awg, Yel; Product Range Panduit - 48AC9884 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M6, 10Awg, Yel; Product Range Panduit
48AC9884
Terminal, Fork Tongue, M6, 10Awg, Yel; Product Range Panduit 48AC9884
TERMINAL, FORK TONGUE, M6, 10AWG, YEL; Product Range:PV Series; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M6, 10AWG, YEL; Product Range:PV Series; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
PV10-14F-D
Terminals PV10-14F-D
Terminals FORK 12-10 AWG 1/4

Terminals FORK 12-10 AWG 1/4

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-10657-ND 48AC9884 PV10-14F-D
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, M6, 10Awg, Yel; Product Range Panduit Terminals
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2840.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminal Posts - 1796901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details