Panduit Corp. Ring Connectors PV10-10R-L

Description
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15602-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15602-ND
Ring Connectors 298-15602-ND
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - PV10-10R-L - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
PV10-10R-L
Connectors Crimp Terminals, Splices, Lugs - Unreviewed PV10-10R-L
RING TERMINAL, VINYL 12 - 10 INSULATED,

RING TERMINAL, VINYL 12 - 10 INSULATED,

Buy Now
Terminal, Ring Tongue, M5, 10Awg, Yellow; Stud Size - Metric Panduit - 14AC2050 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M5, 10Awg, Yellow; Stud Size - Metric Panduit
14AC2050
Terminal, Ring Tongue, M5, 10Awg, Yellow; Stud Size - Metric Panduit 14AC2050
TERMINAL, RING TONGUE, M5, 10AWG, YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PV Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, M5, 10AWG, YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PV Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-15602-ND PV10-10R-L 14AC2050
Product Name Ring Connectors Connectors Crimp Terminals, Splices, Lugs - Unreviewed Terminal, Ring Tongue, M5, 10Awg, Yellow; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details