Panduit Corp. Terminals - Ring Connectors PV10-10R-D

Description
CONN RING CIRC 10-12AWG #10
Request a Quote Datasheet
Description
CONN RING CIRC 10-12AWG #10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 298-10639-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-10639-ND
Terminals - Ring Connectors 298-10639-ND
CONN RING CIRC 10-12AWG #10

CONN RING CIRC 10-12AWG #10

Buy Now Datasheet
Ring Terminal, vinyl 12 - 10 insulated, - PV10-10R-D - Heilind Electronics, Inc.
Wilmington, MA, United States
Ring Terminal, vinyl 12 - 10 insulated,
PV10-10R-D
Ring Terminal, vinyl 12 - 10 insulated, PV10-10R-D
Ring Terminal, vinyl 12 - 10 insulated,

Ring Terminal, vinyl 12 - 10 insulated,

Buy Now
TERMINAL,RING VINYL INSULATED; 12-10AWG; #10 STUD - 70044660 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL,RING VINYL INSULATED; 12-10AWG; #10 STUD
70044660
TERMINAL,RING VINYL INSULATED; 12-10AWG; #10 STUD 70044660
Ring Terminal, Vinyl Insulated - Funnel Entry Panduit Terminals are designed for fast, consistent installation and lasting reliability. Fabricated from electrolytically refined copper for high conductivity and tin plated for corrosion resistance VINYL INSULATED TERMINAL BARREL FEATURES Brazed barrel seam assure a quality crimp Internal serrations assure good wire contact and maximize tensile strength VINYL INSULATION FEATURES Funnel entry speeds wire insertion for faster assembly and lower installed costs Insulation may be crimped to the wire insulation to add strain relief and resistance to pull-out Industry standard color coding to indicate wire range VOLTAGE/TEMPERATURE RATINGS 600V; 105¡ C (221¡ F) operating temperature

Ring Terminal, Vinyl Insulated - Funnel Entry
Panduit Terminals are designed for fast, consistent installation and lasting reliability.

  • Fabricated from electrolytically refined copper for high conductivity and tin plated for corrosion resistance
    VINYL INSULATED TERMINAL BARREL FEATURES
  • Brazed barrel seam assure a quality crimp
  • Internal serrations assure good wire contact and maximize tensile strength
    VINYL INSULATION FEATURES
  • Funnel entry speeds wire insertion for faster assembly and lower installed costs
  • Insulation may be crimped to the wire insulation to add strain relief and resistance to pull-out
  • Industry standard color coding to indicate wire range
    VOLTAGE/TEMPERATURE RATINGS
    600V; 105¡ C (221¡ F) operating temperature
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-10639-ND PV10-10R-D 70044660
Product Name Terminals - Ring Connectors Ring Terminal, vinyl 12 - 10 insulated, TERMINAL,RING VINYL INSULATED; 12-10AWG; #10 STUD
Terminal Type Ring Terminal; Circular Ring Terminal Ring Terminal
Unlock Full Specs
to access all available technical data