CONN SPADE TERM 10-12AWG #10 YEL
TERMINAL, FORK TONGUE, M5, 10AWG, YEL; Product Range:PV-LFX Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes
Terminals Locking Fork Term expanded vinyl in
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15600-ND | 48AC9764 | PV10-10LFX-L |
| Product Name | Terminals - Spade Connectors | Terminal, Fork Tongue, M5, 10Awg, Yel; Product Range Panduit | Terminals |
| Terminal Type | Fork Terminal; Spring, Snap | Spade Crimp |