Panduit Corp. Terminals - Spade Connectors PV10-10LF-D

Description
CONN SPADE TERM 10-12AWG #10 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #10 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15598-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15598-ND
Terminals - Spade Connectors 298-15598-ND
CONN SPADE TERM 10-12AWG #10 YEL

CONN SPADE TERM 10-12AWG #10 YEL

Buy Now Datasheet
Locking Fork Terminal, vinyl insulated, - PV10-10LF-D - Heilind Electronics, Inc.
Wilmington, MA, United States
Locking Fork Terminal, vinyl insulated,
PV10-10LF-D
Locking Fork Terminal, vinyl insulated, PV10-10LF-D
Locking Fork Terminal, vinyl insulated,

Locking Fork Terminal, vinyl insulated,

Buy Now
Terminal, Fork Tongue, M5, 10Awg, Yel; Product Range Panduit - 48AC9763 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M5, 10Awg, Yel; Product Range Panduit
48AC9763
Terminal, Fork Tongue, M5, 10Awg, Yel; Product Range Panduit 48AC9763
TERMINAL, FORK TONGUE, M5, 10AWG, YEL; Product Range:PV-LF Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M5, 10AWG, YEL; Product Range:PV-LF Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15598-ND PV10-10LF-D 48AC9763
Product Name Terminals - Spade Connectors Locking Fork Terminal, vinyl insulated, Terminal, Fork Tongue, M5, 10Awg, Yel; Product Range Panduit
Terminal Type Fork Terminal; Spring, Snap Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 1-175161-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Crocodile Clips - 1253740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated Steel
Features RoHS; Insulated
View Details