CONN SPADE TERM 10-12AWG #10 YEL
Terminals Flanged Fork Term vinyl insuld
TERMINAL, FORK TONGUE, M5, 10AWG, YEL; Product Range:PNF-FF Series; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15594-ND | PV10-10FF-L | 48AC9761 |
| Product Name | Terminals - Spade Connectors | Terminals | Terminal, Fork Tongue, M5, 10Awg, Yel; Product Range Panduit |
| Terminal Type | Fork Terminal; Flanged | Spade Crimp |