Win Source Part Number: 1045943-PUP6AS04GR-G
Category: Cables, Wires>Multiple Conductor Cables
Series: TX6A™ 10Gig™
Features: Flame Retardant
Package: Spool
Wire Gauge: 23 AWG
Length: 500.0' (152.4m)
Cable Type: Multi-Pair, Cat6a
Number of Conductors: 8 (4 Pair Twisted)
Standard Package: 1
Ratings: UL Style CMP
Conductor Strand: Solid
Conductor Material: Copper
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC), Plenum
Jacket (Insulation) Diameter: 0.250" (6.35mm)
Shield Type: Foil
Jacket Color: Green
Conductor Insulation: Fluorinated Ethylene-Propylene (FEP), Polyethylene (PE)
Temperature Range - Operating: -20°C ~ 90°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8544.49.3080
Mfr: Panduit Corp
Other Names: 298-14179-500
Product Status: Obsolete
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 23 AWG Foil 250.0' (76.2m)
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 23 AWG Foil 1000.0' (304.8m)
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 23 AWG Foil 100.0' (30.5m)
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 23 AWG Foil 50.00' (15.24m)
| Win Source Electronics | DigiKey | DigiKey | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Network Cables | Network Cables | Network Cables | Network Cables |
| Product Number | 1045943-PUP6AS04GR-G | 298-14179-250-ND | 298-14179-ND | 298-14179-100-ND | 298-14179-50-ND |
| Product Name | Cables, Wires - Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables |
| Product Category | Cable | Cable | Cable | Cable |