Safety Tags, 5.75in x 3.25in, Front: "DANGER DO NOT OPERATE MY LIFE IS ON THE LINE - THIS LOCK TAG MAY ONLY BE REMOVED BY", Back: DANGER THIS ENERGY SOURCE HAS BEEN LOCKED OUT UNAUTHORIZED REMOVAL OF THIS LOCK TAG MAY RESULT IN IMMEDIATE DISCHARGE REMARKS: _______ SEE OTHER SIDE", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Red/Black on White, Pack of 25.
| Panduit Corp. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | PST-1058-Q |
| Product Name | General Safety Tags |
| Safety / Warning Type | HAZMAT (Hazaondous Material) |