Panduit Corp. Label, Identification, 38.1X38.1Mm, 30Pc; Label Type Panduit PSSB-13

Description
LABEL, IDENTIFICATION, 38.1X38.1MM, 30PC; Label Type:Warning; Label Height:38.1mm; Label Width:38.1mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Danger High Voltage; Label Colour:White; Pack Quantity:30; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL, IDENTIFICATION, 38.1X38.1MM, 30PC; Label Type:Warning; Label Height:38.1mm; Label Width:38.1mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Danger High Voltage; Label Colour:White; Pack Quantity:30; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Identification, 38.1X38.1Mm, 30Pc; Label Type Panduit - 94F3134 - Newark, An Avnet Company
Chicago, IL, United States
Label, Identification, 38.1X38.1Mm, 30Pc; Label Type Panduit
94F3134
Label, Identification, 38.1X38.1Mm, 30Pc; Label Type Panduit 94F3134
LABEL, IDENTIFICATION, 38.1X38.1MM, 30PC; Label Type:Warning; Label Height:38.1mm; Label Width:38.1mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Danger High Voltage; Label Colour:White; Pack Quantity:30; Product Range:- RoHS Compliant: Yes

LABEL, IDENTIFICATION, 38.1X38.1MM, 30PC; Label Type:Warning; Label Height:38.1mm; Label Width:38.1mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Danger High Voltage; Label Colour:White; Pack Quantity:30; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 94F3134
Product Name Label, Identification, 38.1X38.1Mm, 30Pc; Label Type Panduit
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-805/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
Laser Markable Labels - XF-670 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte Black
View Details
Pre-printed Labels - 4454085 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details