Panduit Corp. Connectors, Interconnects - Modular Connectors - Accessories PSL-DCPL-IG-C

Description
Win Source Part Number: 1171787-PSL-DCPL-IG- C Category: Connectors, Interconnects>Modula r Connectors - Accessories Color: Gray Features: Additional Devices, Tool Included Package: Bulk Accessory Type: RJ45 Plug Lock-In Device For Use With/Related Products: RJ45 Plugs Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498310656 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1171787-PSL-DCPL-IG- C Category: Connectors, Interconnects>Modula r Connectors - Accessories Color: Gray Features: Additional Devices, Tool Included Package: Bulk Accessory Type: RJ45 Plug Lock-In Device For Use With/Related Products: RJ45 Plugs Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498310656 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Accessories - 1171787-PSL-DCPL-IG-C - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Accessories
1171787-PSL-DCPL-IG-C
Connectors, Interconnects - Modular Connectors - Accessories 1171787-PSL-DCPL-IG-C
Win Source Part Number: 1171787-PSL-DCPL-IG- C Category: Connectors, Interconnects>Modula r Connectors - Accessories Color: Gray Features: Additional Devices, Tool Included Package: Bulk Accessory Type: RJ45 Plug Lock-In Device For Use With/Related Products: RJ45 Plugs Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498310656 Product Status: Obsolete

Win Source Part Number: 1171787-PSL-DCPL-IG-C
Category: Connectors, Interconnects>Modular Connectors - Accessories
Color: Gray
Features: Additional Devices, Tool Included
Package: Bulk
Accessory Type: RJ45 Plug Lock-In Device
For Use With/Related Products: RJ45 Plugs
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 07498310656
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1171787-PSL-DCPL-IG-C
Product Name Connectors, Interconnects - Modular Connectors - Accessories
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter - 83F8438 - Newark, An Avnet Company
Specs
Termination Quick Connect
Mounting Snap-In
Voltage Rating 250 volts
View Details
2 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details