Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
PANDUIT CORP.
PSL-1061 -- LOCKOUTS, PADLOCKS
Panduit Corp.
Lockouts, Padlocks
PSL-1061
Description
LOCKOUT, GATE VALVE, 2.5", 5" ,E
ODG (Origin Data Global)
Done
Datasheet
Description
LOCKOUT, GATE VALVE, 2.5", 5" ,E
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Lockouts, Padlocks
PSL-1061
Lockouts, Padlocks
PSL-1061
LOCKOUT, GATE VALVE, 2.5", 5" ,E
LOCKOUT, GATE VALVE, 2.5", 5" ,E
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Industrial Valves
Product Number
PSL-1061
Product Name
Lockouts, Padlocks
Valve Type
Gate
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
Proportional Purge Gas Valve
proportional-purging-gas-valve
Specs
Media
Gas
View Details
Plast-O-Matic Valves, Inc.
Ball Valve
BT645-150VS-PV
Specs
Valve Type
Ball
View Details
Parker Sporlan Division
Thermostatic Expansion Valve - Sporlan - Type BQ
EBQE-B-SC 3X4 ODF 5'
Specs
Valve Type
Thermostatic Expansion
Media
R-404A/R-507
Valve Size
0.38 inch (9.52 mm)
View Details
IMI Life Science
Rotary shear valve 4 port, 2 position
VD04022PKPKPK0391
Specs
Maximum Pressure
? to 3901.51 psi (? to 2746 m H2O)
Number of Ports
6
View Details