Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners PSK645I

Description
Win Source Part Number: 1006222-PSK645I Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StrongHold™ Type: Clamp, Strut Color: Silver Package: Bulk Standard Package: 25 Material: Steel Type Attributes: Bolt Closure, Break-Apart Opening Size: 4.000" (101.60mm) Mounting Type: Strut Mount, Clip On ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: -3255-PSK645I,074983 63341 Base Product Number: PSK645 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1006222-PSK645I Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StrongHold™ Type: Clamp, Strut Color: Silver Package: Bulk Standard Package: 25 Material: Steel Type Attributes: Bolt Closure, Break-Apart Opening Size: 4.000" (101.60mm) Mounting Type: Strut Mount, Clip On ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: -3255-PSK645I,074983 63341 Base Product Number: PSK645 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1006222-PSK645I
Cables, Wires - Management - Cable Supports and Fasteners 1006222-PSK645I
Win Source Part Number: 1006222-PSK645I Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StrongHold™ Type: Clamp, Strut Color: Silver Package: Bulk Standard Package: 25 Material: Steel Type Attributes: Bolt Closure, Break-Apart Opening Size: 4.000" (101.60mm) Mounting Type: Strut Mount, Clip On ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: -3255-PSK645I,074983 63341 Base Product Number: PSK645 Product Status: Obsolete

Win Source Part Number: 1006222-PSK645I
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StrongHold™
Type: Clamp, Strut
Color: Silver
Package: Bulk
Standard Package: 25
Material: Steel
Type Attributes: Bolt Closure, Break-Apart
Opening Size: 4.000" (101.60mm)
Mounting Type: Strut Mount, Clip On
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Panduit Corp
Other Names: -3255-PSK645I,07498363341
Base Product Number: PSK645
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1006222-PSK645I
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details