Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners PSK565I

Description
Win Source Part Number: 1066792-PSK565I Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StrongHold™ Type: Clamp, Strut Color: Silver Package: Bulk Standard Package: 25 Material: Steel Type Attributes: Bolt Closure, Break-Apart Opening Size: 3.500" (88.90mm) Mounting Type: Strut Mount, Clip On Alternative Parts (Cross-Reference): MLT2S-CP; MLT4S-CP; MLT1S-CP; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: -3255-PSK565I,074983 63340 Base Product Number: PSK565 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1066792-PSK565I Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StrongHold™ Type: Clamp, Strut Color: Silver Package: Bulk Standard Package: 25 Material: Steel Type Attributes: Bolt Closure, Break-Apart Opening Size: 3.500" (88.90mm) Mounting Type: Strut Mount, Clip On Alternative Parts (Cross-Reference): MLT2S-CP; MLT4S-CP; MLT1S-CP; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: -3255-PSK565I,074983 63340 Base Product Number: PSK565 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1066792-PSK565I
Cables, Wires - Management - Cable Supports and Fasteners 1066792-PSK565I
Win Source Part Number: 1066792-PSK565I Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StrongHold™ Type: Clamp, Strut Color: Silver Package: Bulk Standard Package: 25 Material: Steel Type Attributes: Bolt Closure, Break-Apart Opening Size: 3.500" (88.90mm) Mounting Type: Strut Mount, Clip On Alternative Parts (Cross-Reference): MLT2S-CP; MLT4S-CP; MLT1S-CP; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: -3255-PSK565I,074983 63340 Base Product Number: PSK565 Product Status: Obsolete

Win Source Part Number: 1066792-PSK565I
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StrongHold™
Type: Clamp, Strut
Color: Silver
Package: Bulk
Standard Package: 25
Material: Steel
Type Attributes: Bolt Closure, Break-Apart
Opening Size: 3.500" (88.90mm)
Mounting Type: Strut Mount, Clip On
Alternative Parts (Cross-Reference): MLT2S-CP; MLT4S-CP; MLT1S-CP;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Panduit Corp
Other Names: -3255-PSK565I,07498363340
Base Product Number: PSK565
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1066792-PSK565I
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details