The Terminals - Wire Splice Connectors, part number 298-11867-ND, are designed for use with stranded copper conductors. They feature a color-coded parallel splice design that facilitates proper part selection and quick identification of crimping dies, enhancing installation speed. The connectors are tin-plated to resist corrosion and are UL Listed and CSA Certified for use at voltages up to 35 kV, with a temperature rating of 90°C when crimped with compatible tools. The single crimp design simplifies installation and reduces labor costs, while the chamfered ends allow for easy conductor insertion. These connectors are packaged in quantities suitable for various applications, making them a practical choice for electrical projects.
CONN INLINE 10-14 AWG CRIMP
| DigiKey | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 298-11867-ND |
| Product Name | Terminals - Wire Splice Connectors |
| Terminal Type | Inline, Individual Openings (Parallel) |