Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners PSCH32B

Description
Win Source Part Number: 965847-PSCH32B Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StrongHold™ Type: Clamp, Strut Color: Silver Package: Bulk Standard Package: 25 Material: Steel, Zinc Plated Type Attributes: Adjustable Saddle Opening Size: 1.500" ~ 2.000" (38.10mm ~ 50.80mm) Mounting Type: Strut Mount, Clip On Alternative Parts (Cross-Reference): MLT4S-CP; MLT2S-CP; MLT1S-CP; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 07498364118,-3255-PS CH32B Base Product Number: PSCH32
Request a Quote Datasheet
Description
Win Source Part Number: 965847-PSCH32B Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StrongHold™ Type: Clamp, Strut Color: Silver Package: Bulk Standard Package: 25 Material: Steel, Zinc Plated Type Attributes: Adjustable Saddle Opening Size: 1.500" ~ 2.000" (38.10mm ~ 50.80mm) Mounting Type: Strut Mount, Clip On Alternative Parts (Cross-Reference): MLT4S-CP; MLT2S-CP; MLT1S-CP; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 07498364118,-3255-PS CH32B Base Product Number: PSCH32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
965847-PSCH32B
Cables, Wires - Management - Cable Supports and Fasteners 965847-PSCH32B
Win Source Part Number: 965847-PSCH32B Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StrongHold™ Type: Clamp, Strut Color: Silver Package: Bulk Standard Package: 25 Material: Steel, Zinc Plated Type Attributes: Adjustable Saddle Opening Size: 1.500" ~ 2.000" (38.10mm ~ 50.80mm) Mounting Type: Strut Mount, Clip On Alternative Parts (Cross-Reference): MLT4S-CP; MLT2S-CP; MLT1S-CP; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 07498364118,-3255-PS CH32B Base Product Number: PSCH32

Win Source Part Number: 965847-PSCH32B
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StrongHold™
Type: Clamp, Strut
Color: Silver
Package: Bulk
Standard Package: 25
Material: Steel, Zinc Plated
Type Attributes: Adjustable Saddle
Opening Size: 1.500" ~ 2.000" (38.10mm ~ 50.80mm)
Mounting Type: Strut Mount, Clip On
Alternative Parts (Cross-Reference): MLT4S-CP; MLT2S-CP; MLT1S-CP;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Panduit Corp
Other Names: 07498364118,-3255-PSCH32B
Base Product Number: PSCH32

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 965847-PSCH32B
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details