Panduit Corp. Cable Ties and Zip Ties PRT8EH-C0

Description
"Lashing, Releasable Black 8.00"" (203.20mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Lashing, Releasable Black 8.00"" (203.20mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14045-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14045-ND
Cable Ties and Zip Ties 298-14045-ND
"Lashing, Releasable Black 8.00"" (203.20mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

"Lashing, Releasable Black 8.00"" (203.20mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 719Mm, Nylon 6.6, Blk, Pk100; Cable Tie Material Panduit - 49AC5070 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 719Mm, Nylon 6.6, Blk, Pk100; Cable Tie Material Panduit
49AC5070
Cable Tie, 719Mm, Nylon 6.6, Blk, Pk100; Cable Tie Material Panduit 49AC5070
CABLE TIE, 719MM, NYLON 6.6, BLK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:719mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:203.2mm; Minimum Loop Tensile Strength:250lb; RoHS Compliant: Yes

CABLE TIE, 719MM, NYLON 6.6, BLK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:719mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:203.2mm; Minimum Loop Tensile Strength:250lb; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-14045-ND 49AC5070
Product Name Cable Ties and Zip Ties Cable Tie, 719Mm, Nylon 6.6, Blk, Pk100; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Tie Guns - 102566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details