Panduit Corp. Cable Ties and Cable Lacing - PRT3S-M0 PRT3S-M0

Description
Manufacturer: Panduit Corp Win Source Part Number: 769470-PRT3S-M0 Series: PAN-TY PRT Packaging: 1000 per Pkg Color: Black Features: Weather Resistant Length: 0.958' (292.10mm, 11.50") Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Family Name: PRT Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Releasable Bundle Diameter: 3.00" (76.20mm) Tensile Strength: 50 lbs (22.68 kg) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 769470-PRT3S-M0 Series: PAN-TY PRT Packaging: 1000 per Pkg Color: Black Features: Weather Resistant Length: 0.958' (292.10mm, 11.50") Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Family Name: PRT Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Releasable Bundle Diameter: 3.00" (76.20mm) Tensile Strength: 50 lbs (22.68 kg) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - PRT3S-M0
769470-PRT3S-M0
Cable Ties and Cable Lacing - PRT3S-M0 769470-PRT3S-M0
Manufacturer: Panduit Corp Win Source Part Number: 769470-PRT3S-M0 Series: PAN-TY PRT Packaging: 1000 per Pkg Color: Black Features: Weather Resistant Length: 0.958' (292.10mm, 11.50") Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Family Name: PRT Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Releasable Bundle Diameter: 3.00" (76.20mm) Tensile Strength: 50 lbs (22.68 kg) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Panduit Corp
Win Source Part Number: 769470-PRT3S-M0
Series: PAN-TY PRT
Packaging: 1000 per Pkg
Color: Black
Features: Weather Resistant
Length: 0.958' (292.10mm, 11.50")
Mounting: Free Hanging (In-Line)
Material: Polyamide (PA66), Nylon 6/6
Family Name: PRT
Width: 0.190" (4.83mm)
Wire/Cable Tie Type: Standard, Releasable
Bundle Diameter: 3.00" (76.20mm)
Tensile Strength: 50 lbs (22.68 kg)
Categories: Cables, Wires - Management
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cable Assembly - 482-PRT3S-M0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-PRT3S-M0
Cable Assembly 482-PRT3S-M0
CBL TIE RELEASABL BLK 50LB 11.5" Product overview: PRT3S-M0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-PRT3S-M0 can be used for catalog matching and distributor lookup.

CBL TIE RELEASABL BLK 50LB 11.5" Product overview: PRT3S-M0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-PRT3S-M0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 769470-PRT3S-M0 482-PRT3S-M0
Product Name Cable Ties and Cable Lacing - PRT3S-M0 Cable Assembly
Cable Length 0.9583 ft (2.92 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details