Panduit Corp. Cable Ties and Zip Ties PRT3S-M0

Description
"Standard, Releasable Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14033-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14033-ND
Cable Ties and Zip Ties 298-14033-ND
"Standard, Releasable Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Releasable Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 292Mm, Nylon 6.6, 50Lb; Cable Tie Material Panduit - 97B2062 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 292Mm, Nylon 6.6, 50Lb; Cable Tie Material Panduit
97B2062
Cable Tie, 292Mm, Nylon 6.6, 50Lb; Cable Tie Material Panduit 97B2062
CABLE TIE, 292MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

CABLE TIE, 292MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-14033-ND 97B2062
Product Name Cable Ties and Zip Ties Cable Tie, 292Mm, Nylon 6.6, 50Lb; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-135 - TE Connectivity
Specs
Material Stainless Steel
Length 26.77 inch (680 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details