Panduit Corp. Cables, Wires Fiber Optic Cables - PPMS1373A PPMS1373A

Description
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026336-PPMS1373A Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026336-PPMS1373A Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - PPMS1373A - PPMS1373A - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - PPMS1373A
PPMS1373A
Cables, Wires Fiber Optic Cables - PPMS1373A PPMS1373A
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026336-PPMS1373A Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage

Manufacturer: Panduit Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026336-PPMS1373A
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number PPMS1373A
Product Name Cables, Wires Fiber Optic Cables - PPMS1373A
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00012 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 1m, FC/UPC Connectors - F-SMF-28-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details