Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SAFETY LABELS AND SIGNS
PANDUIT CORP.
PPMA1649D -- LABELS, STICKERS, DECALS - PREPRINTED
Panduit Corp.
Labels, Stickers, Decals - Preprinted
PPMA1649D
Description
"LABEL 12""X2.5"" BLACK/YELLOW"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"LABEL 12""X2.5"" BLACK/YELLOW"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
298-11063-ND
Labels, Stickers, Decals - Preprinted
298-11063-ND
"LABEL 12""X2.5"" BLACK/YELLOW"
"LABEL 12""X2.5"" BLACK/YELLOW"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Safety Labels and Signs
Product Number
298-11063-ND
Product Name
Labels, Stickers, Decals - Preprinted
Features
Adhesive Backed
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Labels, Stickers, Decals - Blank
210-705
Specs
Materials of Construction
Plastic / Film
Features
Adhesive Backed
View Details
TE Connectivity
Labels and Industrial Warning Signs
036218-000
View Details
RS Components, Ltd.
Warning Signs
146439
Specs
Safety / Warning Type
Danger
Materials of Construction
Plastic / Film; Polyester
Features
Adhesive Backed
View Details
HydraCheck Inc.
Hydraulic Safety Posters
Specs
Safety / Warning Type
Material Handling (e.g., Crane, Forklift)
Width
17 inches (432 mm)
Height
22 ft (67.06 dm)
View Details