Panduit Corp. Connectors, Interconnects - Terminals - Rectangular Connectors PNL-500-3

Description
Win Source Part Number: 1083546-PNL-500-3 Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Features: With Screw Termination: Screw Package: Bulk Wire Gauge: 500MCM (kcmil)-4 AWG Contact Material: Copper Alloy Standard Package: 1 Terminal Type: Lug, Grounding Width - Outer Edges: 1.380" (35.05mm) Length - Overall: 3.000" (76.20mm) Insulation: Non-Insulated Tab Thickness: 0.250" (6.35mm) Terminal Style: Single Stud Hole Diameter - Ring ID: 0.530" (13.46mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 2-33457-2; LCA8-14-L; LCA6-14-L; ML4-CY; 19221-0248; 19221-0251; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498363255,298-1556 2,PNL-500-3-ND Base Product Number: PNL-500
Request a Quote Datasheet
Description
Win Source Part Number: 1083546-PNL-500-3 Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Features: With Screw Termination: Screw Package: Bulk Wire Gauge: 500MCM (kcmil)-4 AWG Contact Material: Copper Alloy Standard Package: 1 Terminal Type: Lug, Grounding Width - Outer Edges: 1.380" (35.05mm) Length - Overall: 3.000" (76.20mm) Insulation: Non-Insulated Tab Thickness: 0.250" (6.35mm) Terminal Style: Single Stud Hole Diameter - Ring ID: 0.530" (13.46mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 2-33457-2; LCA8-14-L; LCA6-14-L; ML4-CY; 19221-0248; 19221-0251; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498363255,298-1556 2,PNL-500-3-ND Base Product Number: PNL-500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Rectangular Connectors - 1083546-PNL-500-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
1083546-PNL-500-3
Connectors, Interconnects - Terminals - Rectangular Connectors 1083546-PNL-500-3
Win Source Part Number: 1083546-PNL-500-3 Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Features: With Screw Termination: Screw Package: Bulk Wire Gauge: 500MCM (kcmil)-4 AWG Contact Material: Copper Alloy Standard Package: 1 Terminal Type: Lug, Grounding Width - Outer Edges: 1.380" (35.05mm) Length - Overall: 3.000" (76.20mm) Insulation: Non-Insulated Tab Thickness: 0.250" (6.35mm) Terminal Style: Single Stud Hole Diameter - Ring ID: 0.530" (13.46mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 2-33457-2; LCA8-14-L; LCA6-14-L; ML4-CY; 19221-0248; 19221-0251; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498363255,298-1556 2,PNL-500-3-ND Base Product Number: PNL-500

Win Source Part Number: 1083546-PNL-500-3
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: Pan-Lug®
Features: With Screw
Termination: Screw
Package: Bulk
Wire Gauge: 500MCM (kcmil)-4 AWG
Contact Material: Copper Alloy
Standard Package: 1
Terminal Type: Lug, Grounding
Width - Outer Edges: 1.380" (35.05mm)
Length - Overall: 3.000" (76.20mm)
Insulation: Non-Insulated
Tab Thickness: 0.250" (6.35mm)
Terminal Style: Single Stud Hole
Diameter - Ring ID: 0.530" (13.46mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 2-33457-2; LCA8-14-L; LCA6-14-L; ML4-CY; 19221-0248; 19221-0251;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498363255,298-15562,PNL-500-3-ND
Base Product Number: PNL-500

Buy Now Datasheet
Lugs - 298-15562-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Lug, Grounding 500MCM (kcmil)-4 AWG

Terminal Connector Rectangular Lug, Grounding 500MCM (kcmil)-4 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1083546-PNL-500-3 298-15562-ND
Product Name Connectors, Interconnects - Terminals - Rectangular Connectors Lugs
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details