Panduit Corp. Terminals - Rectangular Connectors PNL-250-Q

Description
CONN TERM RECT LUG 6 AWG
Request a Quote Datasheet
Description
CONN TERM RECT LUG 6 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-15560-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-15560-ND
Terminals - Rectangular Connectors 298-15560-ND
CONN TERM RECT LUG 6 AWG

CONN TERM RECT LUG 6 AWG

Buy Now Datasheet
Terminal, Mechanical Lug, M10, 6Awg; Product Range Panduit - 52AH0987 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, M10, 6Awg; Product Range Panduit
52AH0987
Terminal, Mechanical Lug, M10, 6Awg; Product Range Panduit 52AH0987
TERMINAL, MECHANICAL LUG, M10, 6AWG; Product Range:Pan-Lug PNL Series; Termination:Screw; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, M10, 6AWG; Product Range:Pan-Lug PNL Series; Termination:Screw; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-15560-ND 52AH0987
Product Name Terminals - Rectangular Connectors Terminal, Mechanical Lug, M10, 6Awg; Product Range Panduit
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Ring Terminals - 1788690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details