The product is a spade connector designed for use with #22-18 AWG solid or stranded copper wire. It features a nylon insulation with a maximum wire insulation diameter of 0.145 inches (3.68 mm) and a minimum wire insulation diameter of 0.080 inches (2.03 mm). The connector is UL listed and CSA certified for a maximum voltage of 600V for building wire and 1000V in signs, fixtures, and luminaires, with a temperature rating of 221°F (105°C). The materials used include tin-plated copper for the stamping, nylon for the housing, and tin-plated brass for the sleeve. This connector is suitable for applications requiring reliable electrical connections in various environments.
CONN SPADE TERM 18-22AWG #8 RED
Terminals Locking Fork Term funnel entry nyl
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 298-15556-ND | PNF18-8LF-C |
| Product Name | Terminals - Spade Connectors | Terminals |
| Terminal Type | Fork Terminal; Spring, Snap |