Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp
TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PNF-R Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-20226-ND | 01C5119 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |