Panduit Corp. Terminals - Spade Connectors PNF18-6LF-C

Description
CONN SPADE TERM 18-22AWG #6 RED
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG #6 RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15552-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15552-ND
Terminals - Spade Connectors 298-15552-ND
CONN SPADE TERM 18-22AWG #6 RED

CONN SPADE TERM 18-22AWG #6 RED

Buy Now Datasheet
Terminal, Fork Tongue, #6, 18Awg; Product Range Panduit - 72AC7939 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, 18Awg; Product Range Panduit
72AC7939
Terminal, Fork Tongue, #6, 18Awg; Product Range Panduit 72AC7939
TERMINAL, FORK TONGUE, #6, 18AWG; Product Range:PNF-LF Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, 18AWG; Product Range:PNF-LF Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
PNF18-6LF-C
Terminals PNF18-6LF-C
Terminals Locking Fork Term funnel entry nyl

Terminals Locking Fork Term funnel entry nyl

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15552-ND 72AC7939 PNF18-6LF-C
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, #6, 18Awg; Product Range Panduit Terminals
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Male .205
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ferrules - 2868.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details