Panduit Corp. Terminals - Spade Connectors PNF18-6F-M

Description
CONN SPADE TERM 18-22AWG #6 RED
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG #6 RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-20225-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-20225-ND
Terminals - Spade Connectors 298-20225-ND
CONN SPADE TERM 18-22AWG #6 RED

CONN SPADE TERM 18-22AWG #6 RED

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PNF18-6F-M
Terminals PNF18-6F-M
Terminals FORK 22-18 RED NYL STUD SIZE #6

Terminals FORK 22-18 RED NYL STUD SIZE #6

Buy Now Datasheet
Terminal, Fork Tongue, M3.5, 18Awg, Red; Product Range Panduit - 48AC9725 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M3.5, 18Awg, Red; Product Range Panduit
48AC9725
Terminal, Fork Tongue, M3.5, 18Awg, Red; Product Range Panduit 48AC9725
TERMINAL, FORK TONGUE, M3.5, 18AWG, RED; Product Range:PNF Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M3.5, 18AWG, RED; Product Range:PNF Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-20225-ND PNF18-6F-M 48AC9725
Product Name Terminals - Spade Connectors Terminals Terminal, Fork Tongue, M3.5, 18Awg, Red; Product Range Panduit
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Un-Insulated Ferrules - 2216.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details