Manufacturer: Panduit Corp
Win Source Part Number: 811127-PNF18-10SLF-M
Packaging: Bulk
Mounting Style: Free Hanging (In-Line)
Color: Red
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Terminal Type: Spring, Snap
Width - Outer Edges: 0.330" (8.38mm)
Length - Overall: 0.810" (20.57mm)
Insulation: Insulated
Insulation Diameter: 0.145" (3.68mm)
Stud/Tab Size: 10 Stud
Part Status: Obsolete (End Of Life)
Tongue Inside Opening: 0.188" (4.78mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 811127-PNF18-10SLF-M |
| Product Name | Terminals - PNF18-10SLF-M |
| Termination | Crimp |