Panduit Corp. Ring Connectors PNF18-10R-M

Description
Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-11957-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-11957-ND
Ring Connectors 298-11957-ND
Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, 18Awg, Red; Stud Size - Metric Panduit - 14AC0807 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 18Awg, Red; Stud Size - Metric Panduit
14AC0807
Terminal, Ring Tongue, #10, 18Awg, Red; Stud Size - Metric Panduit 14AC0807
TERMINAL, RING TONGUE, #10, 18AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PNF Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 18AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PNF Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-11957-ND 14AC0807
Product Name Ring Connectors Terminal, Ring Tongue, #10, 18Awg, Red; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 7824A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details