CONN SPADE TERM 18-22AWG #10 RED
TERMINAL, FORK TONGUE, #10, 18AWG; Product Range:PNF-F Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Terminals Fork Term funnel entry NYL insul
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15546-ND | 72AC7938 | PNF18-10F-C |
| Product Name | Terminals - Spade Connectors | Terminal, Fork Tongue, #10, 18Awg; Product Range Panduit | Terminals |
| Terminal Type | Fork Terminal; Standard | Spade Crimp |