CONN SPADE TERM 14-16AWG #8 BLU
Terminals Locking Fork Term funnel entry nyl
TERMINAL, FORK TONGUE, #8, 14AWG, BLU; Product Range:PNF-LF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15543-ND | PNF14-8LF-M | 91B6885 |
| Product Name | Terminals - Spade Connectors | Terminals | Terminal, Fork Tongue, #8, 14Awg, Blu; Product Range Panduit |
| Terminal Type | Fork Terminal; Spring, Snap | Spade Crimp |