Panduit Corp. Terminals - Spade Connectors PNF14-6LF-C

Description
CONN SPADE TERM 14-16AWG #6 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #6 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15536-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15536-ND
Terminals - Spade Connectors 298-15536-ND
CONN SPADE TERM 14-16AWG #6 BLU

CONN SPADE TERM 14-16AWG #6 BLU

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PNF14-6LF-C
Terminals PNF14-6LF-C
Terminals Locking Fork Term funnel entry NYL

Terminals Locking Fork Term funnel entry NYL

Buy Now Datasheet
Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit - 72AC7937 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit
72AC7937
Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit 72AC7937
TERMINAL, FORK TONGUE, #6, 14AWG; Product Range:PNF-LF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, 14AWG; Product Range:PNF-LF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15536-ND PNF14-6LF-C 72AC7937
Product Name Terminals - Spade Connectors Terminals Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data