Panduit Corp. Terminals - Spade Connectors PNF14-6F-C

Description
CONN SPADE TERM 14-16AWG #6 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #6 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15535-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15535-ND
Terminals - Spade Connectors 298-15535-ND
CONN SPADE TERM 14-16AWG #6 BLU

CONN SPADE TERM 14-16AWG #6 BLU

Buy Now Datasheet
Terminal, Fork Tongue, M3.5, 14Awg, Blue; Product Range Panduit - 48AC9719 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M3.5, 14Awg, Blue; Product Range Panduit
48AC9719
Terminal, Fork Tongue, M3.5, 14Awg, Blue; Product Range Panduit 48AC9719
TERMINAL, FORK TONGUE, M3.5, 14AWG, BLUE; Product Range:PNF Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M3.5, 14AWG, BLUE; Product Range:PNF Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
PNF14-6F-C
Terminals PNF14-6F-C
Terminals Fork Term funnel entry NYL insul

Terminals Fork Term funnel entry NYL insul

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15535-ND 48AC9719 PNF14-6F-C
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, M3.5, 14Awg, Blue; Product Range Panduit Terminals
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1849682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
#4 Stud Solder Lug - 7325 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers