Panduit Corp. Connectors Crimp Terminals, Splices, Lugs - Unreviewed PNF14-14R-M

Description
RING TERMINAL, NYLON 16 - 14 INSULATED,
Request a Quote Datasheet
Description
RING TERMINAL, NYLON 16 - 14 INSULATED,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - PNF14-14R-M - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
PNF14-14R-M
Connectors Crimp Terminals, Splices, Lugs - Unreviewed PNF14-14R-M
RING TERMINAL, NYLON 16 - 14 INSULATED,

RING TERMINAL, NYLON 16 - 14 INSULATED,

Buy Now
Ring Connectors - 298-15533-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15533-ND
Ring Connectors 298-15533-ND
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 14Awg, Blue; Stud Size - Metric Panduit
48AC9718
Terminal, Ring Tongue, 1/4", 14Awg, Blue; Stud Size - Metric Panduit 48AC9718
TERMINAL, RING TONGUE, 1/4", 14AWG, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PNF Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 14AWG, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PNF Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PNF14-14R-M 298-15533-ND 48AC9718
Product Name Connectors Crimp Terminals, Splices, Lugs - Unreviewed Ring Connectors Terminal, Ring Tongue, 1/4", 14Awg, Blue; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details