Panduit Corp. Terminals - Spade Connectors PNF14-14F-C

Description
CONN SPADE TERM 14-16AWG #1/4
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15531-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15531-ND
Terminals - Spade Connectors 298-15531-ND
CONN SPADE TERM 14-16AWG #1/4

CONN SPADE TERM 14-16AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PNF14-14F-C
Terminals PNF14-14F-C
Terminals FORK 16-14AWG 1/4

Terminals FORK 16-14AWG 1/4

Buy Now Datasheet
Terminal, Fork Tongue, M6, 14Awg, Blue; Product Range Panduit - 48AC9717 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M6, 14Awg, Blue; Product Range Panduit
48AC9717
Terminal, Fork Tongue, M6, 14Awg, Blue; Product Range Panduit 48AC9717
TERMINAL, FORK TONGUE, M6, 14AWG, BLUE; Product Range:PNF Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M6, 14AWG, BLUE; Product Range:PNF Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15531-ND PNF14-14F-C 48AC9717
Product Name Terminals - Spade Connectors Terminals Terminal, Fork Tongue, M6, 14Awg, Blue; Product Range Panduit
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data