The product is a nylon insulated ring terminal designed for reliable electrical connections in high vibration applications. It features a continuously molded design that ensures consistent performance and a secure connection through its ring tongue design. The metal insulation grip sleeve crimps to the wire insulation, providing added protection to the crimp joint. Internal barrel serrations enhance wire contact and tensile strength. This terminal is rated for up to 600 V per UL 486A/B and has a maximum insulation temperature of 221°F (105°C). It meets UL flammability standards of UL 94V-2/HB, making it suitable for various electrical applications.
CONN RING CIRC 14-16AWG #10
CONN RING CIRC 14-16AWG #10
| DigiKey | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 298-11448-2-ND |
| Product Name | Terminals - Ring Connectors |
| Terminal Type | Ring Terminal; Circular |